Zilog Single FETs, MOSFETs IXTA20N65X

Description
N-Channel 650V 20A (Tc) 320W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 650V 20A (Tc) 320W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA20N65X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA20N65X-ND
Single FETs, MOSFETs IXTA20N65X-ND
N-Channel 650V 20A (Tc) 320W (Tc) Surface Mount TO-263AA

N-Channel 650V 20A (Tc) 320W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V/9A Power MOSFET

MOSFET 650V/9A Power MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA20N65X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA20N65X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA20N65X
MOSFET N-CH 650V 20A TO263

MOSFET N-CH 650V 20A TO263

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA20N65X-ND IXTA20N65X IXTA20N65X
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers