Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R6N50D2 IXTA1R6N50D2

Description
Manufacturer: IXYS Win Source Part Number: 922236-IXTA1R6N50D2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 1.6A (Tc) 100W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922236-IXTA1R6N50D2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 1.6A (Tc) 100W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R6N50D2 - 922236-IXTA1R6N50D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R6N50D2
922236-IXTA1R6N50D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R6N50D2 922236-IXTA1R6N50D2
Manufacturer: IXYS Win Source Part Number: 922236-IXTA1R6N50D2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 1.6A (Tc) 100W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922236-IXTA1R6N50D2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 1.6A (Tc) 100W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA1
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTA1R6N50D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA1R6N50D2-ND
Single FETs, MOSFETs 238-IXTA1R6N50D2-ND
N-Channel 500V 1.6A (Tc) 100W (Tc) Surface Mount TO-263AA

N-Channel 500V 1.6A (Tc) 100W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH MOSFETS (D2) 500V 1.6A

MOSFET N-CH MOSFETS (D2) 500V 1.6A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA1R6N50D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA1R6N50D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA1R6N50D2
MOSFET N-CH 500V 1.6A TO263

MOSFET N-CH 500V 1.6A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 922236-IXTA1R6N50D2 238-IXTA1R6N50D2-ND IXTA1R6N50D2 IXTA1R6N50D2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R6N50D2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-205AF Metal Can
Packing Method Bulk; Bulk
View Details