N-Channel 1000V 1.6A (Tj) 100W (Tc) Surface Mount TO-263HV
MOSFET N-CH 1000V 1.6A TO263HV
MOSFET DISCMOSFET N-CH DEPL MODE-D2
MOSFET N-CH 1000V 1.6A TO263HV
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTA1R6N100D2HV-ND | IXTA1R6N100D2HV | IXTA1R6N100D2HV | IXTA1R6N100D2HV |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |