Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R4N120P IXTA1R4N120P

Description
Manufacturer: IXYS Win Source Part Number: 876118-IXTA1R4N120P Series: Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1.4A (Tc) 86W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876118-IXTA1R4N120P Series: Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1.4A (Tc) 86W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R4N120P - 876118-IXTA1R4N120P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R4N120P
876118-IXTA1R4N120P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R4N120P 876118-IXTA1R4N120P
Manufacturer: IXYS Win Source Part Number: 876118-IXTA1R4N120P Series: Polar™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1.4A (Tc) 86W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA1 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876118-IXTA1R4N120P
Series: Polar™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1.4A (Tc) 86W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA1
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTA1R4N120P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA1R4N120P-ND
Single FETs, MOSFETs 238-IXTA1R4N120P-ND
N-Channel 1200V 1.4A (Tc) 86W (Tc) Surface Mount TO-263AA

N-Channel 1200V 1.4A (Tc) 86W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA1R4N120P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA1R4N120P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA1R4N120P
MOSFET N-CH 1200V 1.4A TO263

MOSFET N-CH 1200V 1.4A TO263

Supplier's Site
MOSFET N-CH 1200V 1.4A TO-263 - 401-IXTA1R4N120P - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 1200V 1.4A TO-263
401-IXTA1R4N120P
MOSFET N-CH 1200V 1.4A TO-263 401-IXTA1R4N120P
MOSFET N-CH 1200V 1.4A TO-263

MOSFET N-CH 1200V 1.4A TO-263

Supplier's Site
Single FETs, MOSFETs - IXTA1R4N120P - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA1R4N120P
Single FETs, MOSFETs IXTA1R4N120P
MOSFET N-CH 1200V 1.4A TO263

MOSFET N-CH 1200V 1.4A TO263

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 1.4 Amps 1200V 15 Rds

MOSFET 1.4 Amps 1200V 15 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876118-IXTA1R4N120P 238-IXTA1R4N120P-ND IXTA1R4N120P 401-IXTA1R4N120P IXTA1R4N120P IXTA1R4N120P
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA1R4N120P Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 1200V 1.4A TO-263 Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-263; SOT3; TO-263AA TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB 10V TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Packing Method Tube; Tube Tube; Tube
Transistor Technology / Material SILICON MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data