Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IXTA1N170DHV

Description
Win Source Part Number: 1349460-IXTA1N170DHV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 1700 V Power Dissipation (Max): 290W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA1 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 1A (Tc) Rds On (Max) @ Id, Vgs: 16Ohm @ 500mA, 0V Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 3090 pF @ 25 V
Request a Quote Datasheet
Description
Win Source Part Number: 1349460-IXTA1N170DHV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 1700 V Power Dissipation (Max): 290W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA1 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 1A (Tc) Rds On (Max) @ Id, Vgs: 16Ohm @ 500mA, 0V Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 3090 pF @ 25 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1349460-IXTA1N170DHV - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1349460-IXTA1N170DHV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1349460-IXTA1N170DHV
Win Source Part Number: 1349460-IXTA1N170DHV Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Depletion Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Depletion Mode Drain to Source Voltage (Vdss): 1700 V Power Dissipation (Max): 290W (Tc) Mounting Type: Surface Mount Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB Supplier Device Package: TO-263HV Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA1 Drive Voltage (Max Rds On, Min Rds On): 10V California Prop 65: Warning Information Current - Continuous Drain (Id) @ 25°C: 1A (Tc) Rds On (Max) @ Id, Vgs: 16Ohm @ 500mA, 0V Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 3090 pF @ 25 V

Win Source Part Number: 1349460-IXTA1N170DHV
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Depletion
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 1700 V
Power Dissipation (Max): 290W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263HV
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA1
Drive Voltage (Max Rds On, Min Rds On): 10V
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 1A (Tc)
Rds On (Max) @ Id, Vgs: 16Ohm @ 500mA, 0V
Gate Charge (Qg) (Max) @ Vgs: 47 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 3090 pF @ 25 V

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTA1N170DHV-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA1N170DHV-ND
Single FETs, MOSFETs 238-IXTA1N170DHV-ND
N-Channel 1700V 1A (Tc) 290W (Tc) Surface Mount TO-263HV

N-Channel 1700V 1A (Tc) 290W (Tc) Surface Mount TO-263HV

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA1N170DHV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA1N170DHV
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA1N170DHV
MOSFET N-CH 1700V 1A TO263

MOSFET N-CH 1700V 1A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISC MOSFET N-CH DEPL MODE-STD

MOSFET DISC MOSFET N-CH DEPL MODE-STD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1349460-IXTA1N170DHV 238-IXTA1N170DHV-ND IXTA1N170DHV IXTA1N170DHV
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Depletion
PD 290000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRFR48Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers