Zilog Single FETs, MOSFETs IXTA182N055T7

Description
N-Channel 55V 182A (Tc) 360W (Tc) Surface Mount TO-263 (IXTA)
Request a Quote Datasheet
Description
N-Channel 55V 182A (Tc) 360W (Tc) Surface Mount TO-263 (IXTA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA182N055T7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA182N055T7-ND
Single FETs, MOSFETs 238-IXTA182N055T7-ND
N-Channel 55V 182A (Tc) 360W (Tc) Surface Mount TO-263 (IXTA)

N-Channel 55V 182A (Tc) 360W (Tc) Surface Mount TO-263 (IXTA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA182N055T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA182N055T7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA182N055T7
MOSFET N-CH 55V 182A TO263-7

MOSFET N-CH 55V 182A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 238-IXTA182N055T7-ND IXTA182N055T7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details