Manufacturer: IXYS
Win Source Part Number: 777641-IXTA180N10T7
Series: TrenchMV
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-263-7 (IXTA..7)
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 151nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6900pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 480W (Tc)
Rds On (Maximum) @ Id, Vgs: 6.4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IPB039N10N3G; IXTA160N10T7; IPB039N10N3GXT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
N-Channel 100V 180A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)
MOSFET N-CH 100V 180A TO263-7
MOSFET N-CH 100V 180A TO263-7
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 777641-IXTA180N10T7 | IXTA180N10T7-ND | IXTA180N10T7 | IXTA180N10T7 | IXTA180N10T7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA180N10T7 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| PD | 480000 milliwatts | 480000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-263; SOT3 | TO-263; TO-263-7, D2PAK (6 Leads + Tab) | 6900 pF @ 25 V | TO-263; TO-263-7, D²Pak (6 Leads + Tab) | |
| Packing Method | Tube; Tube | Tube; Tube |