IXYS Corporation Single FETs, MOSFETs IXTA180N10T7-TRL

Description
N-Channel 100V 180A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)
Request a Quote Datasheet
Description
N-Channel 100V 180A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA180N10T7-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA180N10T7-TRLTR-ND
Single FETs, MOSFETs 238-IXTA180N10T7-TRLTR-ND
N-Channel 100V 180A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)

N-Channel 100V 180A (Tc) 480W (Tc) Surface Mount TO-263-7 (IXTA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA180N10T7-TRL - 876117-IXTA180N10T7-TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA180N10T7-TRL
876117-IXTA180N10T7-TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA180N10T7-TRL 876117-IXTA180N10T7-TRL
Manufacturer: IXYS Win Source Part Number: 876117-IXTA180N10T7- TRL Features: 100 V Package: Reel - TR Family Name: IXTA180 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 800 Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876117-IXTA180N10T7-TRL
Features: 100 V
Package: Reel - TR
Family Name: IXTA180
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
MOSFET IXTA180N10T7 TRL

MOSFET IXTA180N10T7 TRL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA180N10T7-TRL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA180N10T7-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA180N10T7-TRL
MOSFET N-CH 100V 180A TO263-7

MOSFET N-CH 100V 180A TO263-7

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA180N10T7-TRLTR-ND 876117-IXTA180N10T7-TRL IXTA180N10T7-TRL IXTA180N10T7-TRL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA180N10T7-TRL MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFSL8409-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Short Leads, I2PAK
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers