Zilog Single FETs, MOSFETs IXTA16N50P

Description
N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA16N50P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA16N50P-ND
Single FETs, MOSFETs IXTA16N50P-ND
N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263AA

N-Channel 500V 16A (Tc) 300W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA16N50P - 849980-IXTA16N50P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA16N50P
849980-IXTA16N50P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA16N50P 849980-IXTA16N50P
Manufacturer: IXYS Win Source Part Number: 849980-IXTA16N50P Series: PolarHV™ Features: 500 V Package: Tube Family Name: IXTA16 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 849980-IXTA16N50P
Series: PolarHV™
Features: 500 V
Package: Tube
Family Name: IXTA16
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA16N50P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA16N50P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA16N50P
MOSFET N-CH 500V 16A TO263

MOSFET N-CH 500V 16A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 16.0 Amps 500 V 0.4 Ohm Rds

MOSFET 16.0 Amps 500 V 0.4 Ohm Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXTA16N50P-ND 849980-IXTA16N50P IXTA16N50P IXTA16N50P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA16N50P Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data