Zilog Single FETs, MOSFETs IXTA160N04T2

Description
N-Channel 40V 160A (Tc) 250W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 40V 160A (Tc) 250W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA160N04T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA160N04T2-ND
Single FETs, MOSFETs IXTA160N04T2-ND
N-Channel 40V 160A (Tc) 250W (Tc) Surface Mount TO-263AA

N-Channel 40V 160A (Tc) 250W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1167518-IXTA160N04T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1167518-IXTA160N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1167518-IXTA160N04T2
Win Source Part Number: 1167518-IXTA160N04T2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchT2™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 160A (Tc) Rds On (Max) @ Id, Vgs: 5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 79 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4640 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXTA160N04T2 Base Product Number: IXTA160 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1167518-IXTA160N04T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchT2™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Rds On (Max) @ Id, Vgs: 5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Gate Charge (Qg) (Max) @ Vgs: 79 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4640 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXTA160N04T2
Base Product Number: IXTA160
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 160Amps 40V

MOSFET 160Amps 40V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA160N04T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA160N04T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA160N04T2
MOSFET N-CH 40V 160A TO263

MOSFET N-CH 40V 160A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA160N04T2-ND 1167518-IXTA160N04T2 IXTA160N04T2 IXTA160N04T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products