P-Channel enhancement mode MOSFET rated for -150 V drain-source voltage and -15 A continuous drain current, with a maximum RDS(on) of 240 mΩ at 25°C. Packaged in TO-263 AA (D2PAK) with a weight of 2.50 g. Avalanche rated and compliant with international standard packages. Thermal resistance junction-to-case is 0.50 °C/W. Operating junction temperature range from -55°C to 150°C.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXTA15P15T-A2 |
| Product Name | MOSFET |