Zilog 85V 152A MOSFET Transistor IXTA152N085T7

Description
MOSFET N-CH 85V 152A TO263-7 Product overview: IXTA152N085T7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA152N085T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 85V 152A TO263-7 Product overview: IXTA152N085T7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA152N085T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
85V 152A MOSFET Transistor
278-IXTA152N085T7
85V 152A MOSFET Transistor 278-IXTA152N085T7
MOSFET N-CH 85V 152A TO263-7 Product overview: IXTA152N085T7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA152N085T7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 85V 152A TO263-7 Product overview: IXTA152N085T7 from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 152A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 85V, 152A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA152N085T7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA152N085T7 - 205700-IXTA152N085T7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA152N085T7
205700-IXTA152N085T7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA152N085T7 205700-IXTA152N085T7
Manufacturer: IXYS Win Source Part Number: 205700-IXTA152N085T7 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263-7 (IXTA..7) Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Drain-Source Breakdown Voltage: 85V Continuous Drain Current at 25°C: 152A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 114nC @ 10V Max Input Capacitance: 5500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 205700-IXTA152N085T7
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263-7 (IXTA..7)
Dimension: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Drain-Source Breakdown Voltage: 85V
Continuous Drain Current at 25°C: 152A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 114nC @ 10V
Max Input Capacitance: 5500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA152N085T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA152N085T7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA152N085T7
MOSFET N-CH 85V 152A TO263-7

MOSFET N-CH 85V 152A TO263-7

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IXTA152N085T7 205700-IXTA152N085T7 IXTA152N085T7
Product Name 85V 152A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA152N085T7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 360000 milliwatts 360000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-263; SOT3; TO-263-7 (IXTA..7) TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Unlock Full Specs
to access all available technical data