Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXTA152N085T

Description
Win Source Part Number: 1180967-IXTA152N085T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMV™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 152A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 360W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1180967-IXTA152N085T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMV™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 152A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 360W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1180967-IXTA152N085T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1180967-IXTA152N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1180967-IXTA152N085T
Win Source Part Number: 1180967-IXTA152N085T Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchMV™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 85 V Current - Continuous Drain (Id) @ 25°C: 152A (Tc) Rds On (Max) @ Id, Vgs: 7mOhm @ 25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 360W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1180967-IXTA152N085T
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchMV™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 85 V
Current - Continuous Drain (Id) @ 25°C: 152A (Tc)
Rds On (Max) @ Id, Vgs: 7mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 360W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Gate Charge (Qg) (Max) @ Vgs: 114 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5500 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA152N085T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA152N085T
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA152N085T
MOSFET N-CH 85V 152A TO263

MOSFET N-CH 85V 152A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1180967-IXTA152N085T IXTA152N085T
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
FET, MOSFET Arrays - AUIRF7309QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers