Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA150N15X4 IXTA150N15X4

Description
Manufacturer: IXYS Win Source Part Number: 876116-IXTA150N15X4 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150A (Tc) 480W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA150 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876116-IXTA150N15X4 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150A (Tc) 480W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA150 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA150N15X4 - 876116-IXTA150N15X4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA150N15X4
876116-IXTA150N15X4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA150N15X4 876116-IXTA150N15X4
Manufacturer: IXYS Win Source Part Number: 876116-IXTA150N15X4 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150A (Tc) 480W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA150 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876116-IXTA150N15X4
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150A (Tc) 480W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA150
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - 238-IXTA150N15X4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA150N15X4-ND
Single FETs, MOSFETs 238-IXTA150N15X4-ND
N-Channel 150V 150A (Tc) 480W (Tc) Surface Mount TO-263AA

N-Channel 150V 150A (Tc) 480W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA150N15X4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA150N15X4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA150N15X4
MOSFET N-CH 150V 150A TO263AA

MOSFET N-CH 150V 150A TO263AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

MOSFET DISCMSFT NCHULTRJNCTN X3CLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876116-IXTA150N15X4 238-IXTA150N15X4-ND IXTA150N15X4 IXTA150N15X4
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA150N15X4 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 120A MOSFET Transistor - 278-AUIRFSL8405 - ERSAELECTRONICS PTE. LTD.
Specs
PD 163000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers