Zilog Single FETs, MOSFETs IXTA130N065T2

Description
N-Channel 65V 130A (Tc) 250W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 65V 130A (Tc) 250W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA130N065T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA130N065T2-ND
Single FETs, MOSFETs IXTA130N065T2-ND
N-Channel 65V 130A (Tc) 250W (Tc) Surface Mount TO-263AA

N-Channel 65V 130A (Tc) 250W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1037988-IXTA130N065T2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1037988-IXTA130N065T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1037988-IXTA130N065T2
Win Source Part Number: 1037988-IXTA130N065T 2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: TrenchT2™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 65 V Current - Continuous Drain (Id) @ 25°C: 130A (Tc) Rds On (Max) @ Id, Vgs: 6.6mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263AA Gate Charge (Qg) (Max) @ Vgs: 79 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4800 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFS7540TRLPBF; IRFS3307ZPBF; AUIRF3205ZS; STB100N6F7; BBS3002-TL-1E; STB130N6F7; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Base Product Number: IXTA130 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1037988-IXTA130N065T2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: TrenchT2™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 65 V
Current - Continuous Drain (Id) @ 25°C: 130A (Tc)
Rds On (Max) @ Id, Vgs: 6.6mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263AA
Gate Charge (Qg) (Max) @ Vgs: 79 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4800 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFS7540TRLPBF; IRFS3307ZPBF; AUIRF3205ZS; STB100N6F7; BBS3002-TL-1E; STB130N6F7;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA130
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 130 Amps 65V

MOSFET 130 Amps 65V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA130N065T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA130N065T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA130N065T2
MOSFET N-CH 65V 130A TO263

MOSFET N-CH 65V 130A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA130N065T2-ND 1037988-IXTA130N065T2 IXTA130N065T2 IXTA130N065T2
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data