P-Channel 65V 120A (Tc) 298W (Tc) Surface Mount TO-263AA
Manufacturer: IXYS
Win Source Part Number: 922232-IXTA120P065T
Series: TrenchP™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 65 V 120A (Tc) 298W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA120
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET P-CH 65V 120A TO263
MOSFET P-CH 65V 120A TO263
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 238-IXTA120P065T-ND | 922232-IXTA120P065T | IXTA120P065T | IXTA120P065T | IXTA120P065T |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA120P065T | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; TO-263AA | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | 185 nC @ 10 V | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |