Zilog Single FETs, MOSFETs IXTA120N075T2

Description
N-Channel 75V 120A (Tc) 250W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 75V 120A (Tc) 250W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXTA120N075T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA120N075T2-ND
Single FETs, MOSFETs IXTA120N075T2-ND
N-Channel 75V 120A (Tc) 250W (Tc) Surface Mount TO-263AA

N-Channel 75V 120A (Tc) 250W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 120 Amps 75V

MOSFET 120 Amps 75V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA120N075T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA120N075T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA120N075T2
MOSFET N-CH 75V 120A TO263

MOSFET N-CH 75V 120A TO263

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXTA120N075T2-ND IXTA120N075T2 IXTA120N075T2
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor - QPD0020 - Qorvo
Specs
Transistor Technology / Material DC - 6 GHz, 35 Watt, 48 Volt GaN RF Power Transistor
Package Type QFN
Power Gain 18.8 dB
View Details