Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA110N055T2 IXTA110N055T2

Description
Manufacturer: IXYS Win Source Part Number: 1000902-IXTA110N055T 2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SPB80N06S2-07; IPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1000902-IXTA110N055T 2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SPB80N06S2-07; IPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA110N055T2 - 1000902-IXTA110N055T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA110N055T2
1000902-IXTA110N055T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA110N055T2 1000902-IXTA110N055T2
Manufacturer: IXYS Win Source Part Number: 1000902-IXTA110N055T 2 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-263 (IXTA) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 110A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 57nC @ 10V Max Input Capacitance: 3060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.6 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): SPB80N06S2-07; IPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: IXYS
Win Source Part Number: 1000902-IXTA110N055T2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-263 (IXTA)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 110A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 3060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.6 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): SPB80N06S2-07; IPB80N06S2-07; STB80NF55-08T4; IXTA110N055T2;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Single FETs, MOSFETs - IXTA110N055T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXTA110N055T2-ND
Single FETs, MOSFETs IXTA110N055T2-ND
N-Channel 55V 110A (Tc) 180W (Tc) Surface Mount TO-263AA

N-Channel 55V 110A (Tc) 180W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA110N055T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA110N055T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA110N055T2
MOSFET N-CH 55V 110A TO263

MOSFET N-CH 55V 110A TO263

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 110 Amps 55V 0.0066 Rds

MOSFET 110 Amps 55V 0.0066 Rds

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1000902-IXTA110N055T2 IXTA110N055T2-ND IXTA110N055T2 IXTA110N055T2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA110N055T2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 55 volts
PD 180000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4796-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers