IXYS Corporation Single FETs, MOSFETs IXTA102N15T-TRL

Description
N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA102N15T-TRLTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA102N15T-TRLTR-ND
Single FETs, MOSFETs 238-IXTA102N15T-TRLTR-ND
N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263 (D2Pak)

N-Channel 150V 102A (Tc) 455W (Tc) Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1201166-IXTA102N15T-TRL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1201166-IXTA102N15T-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1201166-IXTA102N15T-TRL
Win Source Part Number: 1201166-IXTA102N15T- TRL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Trench Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 102A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 51A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 455W (Tc) Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: 238-IXTA102N15T-TRLT R Base Product Number: IXTA102 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1201166-IXTA102N15T-TRL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Trench
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 102A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 51A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 455W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 87 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 5220 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXTA102N15T-TRLTR
Base Product Number: IXTA102
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Sheung Wan, Hong Kong
MOSFET IXTA102N15T TRL

MOSFET IXTA102N15T TRL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA102N15T-TRL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA102N15T-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA102N15T-TRL
MOSFET N-CH 150V 102A TO263

MOSFET N-CH 150V 102A TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA102N15T-TRLTR-ND 1201166-IXTA102N15T-TRL IXTA102N15T-TRL IXTA102N15T-TRL
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data