Win Source Part Number: 1351618-IXTA08N50D2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Depletion
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Depletion Mode
Drain to Source Voltage (Vdss): 500 V
Power Dissipation (Max): 60W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: TO-263AA
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXTA08
California Prop 65: Warning Information
Current - Continuous Drain (Id) @ 25°C: 800mA (Tc)
Rds On (Max) @ Id, Vgs: 4.6Ohm @ 400mA, 0V
Gate Charge (Qg) (Max) @ Vgs: 12.7 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 312 pF @ 25 V
N-Channel 500V 800mA (Tc) 60W (Tc) Surface Mount TO-263AA
MOSFET N-CH 500V 800MA D2PAK
MOSFET N-CH MOSFETS (D2) 500V 800MA
MOSFET N-CH 500V 800MA TO263
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1351618-IXTA08N50D2 | IXTA08N50D2-ND | 401-IXTA08N50D2 | IXTA08N50D2 | IXTA08N50D2 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 500V 800MA D2PAK | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Depletion | ||||
| PD | 60000 milliwatts | 60000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |