Zilog Single FETs, MOSFETs IXTA08N100D2

Description
N-Channel 1000V 800mA (Tc) 60W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet
Description
N-Channel 1000V 800mA (Tc) 60W (Tc) Surface Mount TO-263AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 238-IXTA08N100D2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
238-IXTA08N100D2-ND
Single FETs, MOSFETs 238-IXTA08N100D2-ND
N-Channel 1000V 800mA (Tc) 60W (Tc) Surface Mount TO-263AA

N-Channel 1000V 800mA (Tc) 60W (Tc) Surface Mount TO-263AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA08N100D2 - 876115-IXTA08N100D2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA08N100D2
876115-IXTA08N100D2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA08N100D2 876115-IXTA08N100D2
Manufacturer: IXYS Win Source Part Number: 876115-IXTA08N100D2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800mA (Tc) 60W (Tc) Surface Mount TO-263AA Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Package: Tube Mounting: Surface Mount Family Name: IXTA08 Categories: Discrete Semiconductor Products Case / Package: TO-263AA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876115-IXTA08N100D2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800mA (Tc) 60W (Tc) Surface Mount TO-263AA
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Tube
Mounting: Surface Mount
Family Name: IXTA08
Categories: Discrete Semiconductor Products
Case / Package: TO-263AA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IXTA08N100D2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IXTA08N100D2
Single FETs, MOSFETs IXTA08N100D2
MOSFET N-CH 1000V 800MA TO263

MOSFET N-CH 1000V 800MA TO263

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXTA08N100D2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXTA08N100D2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXTA08N100D2
MOSFET N-CH 1000V 800MA TO263

MOSFET N-CH 1000V 800MA TO263

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 238-IXTA08N100D2-ND 876115-IXTA08N100D2 IXTA08N100D2 IXTA08N100D2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA08N100D2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; TO-263AA TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers
Automotive MOSFET - AUIRF7669L2TR - Infineon Technologies AG
Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
VGS(off) 3 to 5 volts
View Details
7 suppliers