IXYS Corporation Electronic Surplus - IXTA05N100 IXTA05N100

Description
Manufacturer: IXYS Win Source Part Number: 1191229-IXTA05N100 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 750mA Rds On (Maximum) at Id, Vgs: 17Ohm at 375mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191229-IXTA05N100 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 750mA Rds On (Maximum) at Id, Vgs: 17Ohm at 375mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXTA05N100 - 1191229-IXTA05N100 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXTA05N100
1191229-IXTA05N100
Electronic Surplus - IXTA05N100 1191229-IXTA05N100
Manufacturer: IXYS Win Source Part Number: 1191229-IXTA05N100 Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-263 (IXTA) Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 40W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 1000V Id - Continuous Drain Current: 750mA Rds On (Maximum) at Id, Vgs: 17Ohm at 375mA, 10V Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V

Manufacturer: IXYS
Win Source Part Number: 1191229-IXTA05N100
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263 (IXTA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 40W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 1000V
Id - Continuous Drain Current: 750mA
Rds On (Maximum) at Id, Vgs: 17Ohm at 375mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 4.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 7.8nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 260pF at 25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191229-IXTA05N100
Product Name Electronic Surplus - IXTA05N100
Unlock Full Specs
to access all available technical data