Win Source Part Number: 1146472-IXTA02N250HV
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 2500 V
Current - Continuous Drain (Id) @ 25°C: 200mA (Tc)
Rds On (Max) @ Id, Vgs: 450Ohm @ 50mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263HV
Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 116 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: 238-IXTA02N250HV-TRL
Base Product Number: IXTA02
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 2500V 200mA (Tc) 83W (Tc) Surface Mount TO-263HV
MOSFET N-CH 2500V 200MA TO263HV
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1146472-IXTA02N250HV-TRL | 238-IXTA02N250HV-TRLTR-ND | IXTA02N250HV-TRL | IXTA02N250HV-TRL |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |