The IXSH80N120L2KHV is a 1200 V silicon carbide MOSFET with a 30 mΩ on-state resistance and a continuous drain current of 79 A at 25 °C, packaged in a TO-247-4L case with a Kelvin source contact for improved switching performance. It supports a maximum virtual junction temperature of 175 °C and has a thermal resistance from junction to case of 0.38 K/W. The device features an ultra-fast intrinsic body diode and is MSL1 rated for moisture sensitivity. It is designed for use in solar inverters, UPS, motor drives, EV charging infrastructure, and DC/DC converters.
1200V 30M (80A @ 25C) SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXSH80N120L2KHV-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |