The IXSH40N65L2KHV is a 650 V silicon carbide MOSFET in a TO-247-4L package, designed for high-efficiency switching applications such as switch mode power supplies, UPS, EV charging, and energy storage systems. It has a maximum continuous drain current of 43 A at 25 °C and a drain-source on-state resistance of 60 mΩ at 15 V gate voltage and 25 °C. The device features a Kelvin source contact, a virtual junction temperature range up to 175 °C, and an ultra-fast intrinsic body diode. Thermal resistance from junction to case is 0.86 K/W. It meets RoHS standards and is MSL1 rated. The package dimensions comply with JEDEC TO-247, Variation AD.
650V 60M (40A @ 25C) SIC MOSFET
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXSH40N65L2KHV-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |