IXYS Corporation Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers IXRFD630

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS-RF Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Obsolete Driven Configuration: Low-Side Channel Type: Single Gate Type: N-Channel, P-Channel MOSFET Voltage - Supply: 8V ~ 18V Logic Voltage - VIL, VIH: 0.8V, 3.5V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS-RF Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Obsolete Driven Configuration: Low-Side Channel Type: Single Gate Type: N-Channel, P-Channel MOSFET Voltage - Supply: 8V ~ 18V Logic Voltage - VIL, VIH: 0.8V, 3.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS-RF Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers Package: Tube Product Status: Obsolete Driven Configuration: Low-Side Channel Type: Single Gate Type: N-Channel, P-Channel MOSFET Voltage - Supply: 8V ~ 18V Logic Voltage - VIL, VIH: 0.8V, 3.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS-RF
Category: Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Package: Tube
Product Status: Obsolete
Driven Configuration: Low-Side
Channel Type: Single
Gate Type: N-Channel, P-Channel MOSFET
Voltage - Supply: 8V ~ 18V
Logic Voltage - VIL, VIH: 0.8V, 3.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Name Integrated Circuits (ICs) Power Management (PMIC) Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC08D,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type Other; SO14
View Details
3 suppliers
Gates and Inverters - 5410FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details