Zilog DC DC Switching Controllers IXMS150PSI

Description
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-DIP
Request a Quote Datasheet
Description
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - IXMS150PSI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
IXMS150PSI-ND
DC DC Switching Controllers IXMS150PSI-ND
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-DIP

Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-DIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IXMS150PSI - 1191221-IXMS150PSI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IXMS150PSI
1191221-IXMS150PSI
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IXMS150PSI 1191221-IXMS150PSI
Manufacturer: IXYS Win Source Part Number: 1191221-IXMS150PSI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-DIP (0.300", 7.62mm) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Half-Bridge Frequency - Switching: 10kHz ~ 400kHz Control Features: Dead Time Control, Enable, Frequency Control Supply Voltage: 12V Number of Outputs: 2 Part Status: Obsolete(EOL) Output Configuration: Positive Synchronous Rectifier: No Family Name: IXMS150 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ixys.com Manufacturer Package: 24-DIP Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): LNBH23PPR; UC3860DWTR; PI2211-00-QAIG; Introduction Date: August 06, 1998 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1191221-IXMS150PSI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-DIP (0.300", 7.62mm)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Half-Bridge
Frequency - Switching: 10kHz ~ 400kHz
Control Features: Dead Time Control, Enable, Frequency Control
Supply Voltage: 12V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: IXMS150
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 24-DIP
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): LNBH23PPR; UC3860DWTR; PI2211-00-QAIG;
Introduction Date: August 06, 1998
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - IXMS150PSI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IXMS150PSI
DC DC Switching Controllers IXMS150PSI
Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-DIP

Half-Bridge Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 24-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IXMS150PSI-ND 1191221-IXMS150PSI IXMS150PSI
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IXMS150PSI DC DC Switching Controllers
Package Type DIP; Other; "24-DIP (0.300"", 7.62mm)" DIP; Other; 24-DIP (0.300", 7.62mm) DIP; Other; 24-DIP (0.300\", 7.62mm)
fsw 10 to 400 kHz 10 to 400 kHz 10 to 400 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Half-Bridge
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data