IXYS Integrated Circuits Division Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKT70N60C5-TRL

Description
MOSFET P-CH 600V 68A TO-268
Description
MOSFET P-CH 600V 68A TO-268

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKT70N60C5-TRL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKT70N60C5-TRL
MOSFET P-CH 600V 68A TO-268

MOSFET P-CH 600V 68A TO-268

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 70 Amps 600V

MOSFET 70 Amps 600V

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXKT70N60C5-TRL IXKT70N60C5-TRL
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers