Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKP20N60C5M IXKP20N60C5M

Description
Manufacturer: IXYS Win Source Part Number: 1049687-IXKP20N60C5M Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220ABFP Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1520pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STF34NM60ND; IPA65R150CFDXK; IPA60R125CPXK; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049687-IXKP20N60C5M Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220ABFP Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1520pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STF34NM60ND; IPA65R150CFDXK; IPA60R125CPXK; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKP20N60C5M - 1049687-IXKP20N60C5M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKP20N60C5M
1049687-IXKP20N60C5M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKP20N60C5M 1049687-IXKP20N60C5M
Manufacturer: IXYS Win Source Part Number: 1049687-IXKP20N60C5M Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Super Junction Polarity: N-Channel Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220ABFP Dimension: TO-220-3 Full Pack, Isolated Tab Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 7.6A (Tc) Gate-Source Threshold Voltage: 3.5V @ 1.1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 1520pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): STF34NM60ND; IPA65R150CFDXK; IPA60R125CPXK; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049687-IXKP20N60C5M
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220ABFP
Dimension: TO-220-3 Full Pack, Isolated Tab
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 7.6A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 1.1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 1520pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): STF34NM60ND; IPA65R150CFDXK; IPA60R125CPXK;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKP20N60C5M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKP20N60C5M
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKP20N60C5M
MOSFET N-CH 600V 7.6A TO220ABFP

MOSFET N-CH 600V 7.6A TO220ABFP

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20 Amps 600V

MOSFET 20 Amps 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049687-IXKP20N60C5M IXKP20N60C5M IXKP20N60C5M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKP20N60C5M Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details