Zilog Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IXKK85N60C

Description
Manufacturer: IXYS Win Source Part Number: 1324581-IXKK85N60C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4V @ 4mA Supplier Device Package: TO-264AA Gate Charge (Qg) (Max) @ Vgs: 650 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKK85 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324581-IXKK85N60C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4V @ 4mA Supplier Device Package: TO-264AA Gate Charge (Qg) (Max) @ Vgs: 650 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKK85 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324581-IXKK85N60C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324581-IXKK85N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324581-IXKK85N60C
Manufacturer: IXYS Win Source Part Number: 1324581-IXKK85N60C Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 25 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel FET Feature: Super Junction Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Rds On (Max) @ Id, Vgs: 36mOhm @ 55A, 10V Vgs(th) (Max) @ Id: 4V @ 4mA Supplier Device Package: TO-264AA Gate Charge (Qg) (Max) @ Vgs: 650 nC @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-264-3, TO-264AA ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXKK85 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324581-IXKK85N60C
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
FET Feature: Super Junction
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Rds On (Max) @ Id, Vgs: 36mOhm @ 55A, 10V
Vgs(th) (Max) @ Id: 4V @ 4mA
Supplier Device Package: TO-264AA
Gate Charge (Qg) (Max) @ Vgs: 650 nC @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-264-3, TO-264AA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXKK85
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IXKK85N60C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKK85N60C-ND
Single FETs, MOSFETs IXKK85N60C-ND
N-Channel 600V 85A (Tc) Through Hole TO-264AA

N-Channel 600V 85A (Tc) Through Hole TO-264AA

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 85 Amps 600V 36 Rds

MOSFET 85 Amps 600V 36 Rds

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKK85N60C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKK85N60C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKK85N60C
MOSFET N-CH 600V 85A TO264A

MOSFET N-CH 600V 85A TO264A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1324581-IXKK85N60C IXKK85N60C-ND IXKK85N60C IXKK85N60C
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

75V 106A MOSFET Transistor - 278-AUIRF3808S - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor - QPD0005 - Qorvo
Specs
Transistor Technology / Material 2.5 - 5.0 GHz, 8 Watt, 48 Volt GaN RF Transistor
Package Type DFN
Power Gain 18.8 dB
View Details