Zilog 800V 25A MOSFET Transistor IXKC25N80C

Description
MOSFET N-CH 800V 25A ISOPLUS220 Product overview: IXKC25N80C from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXKC25N80C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 25A ISOPLUS220 Product overview: IXKC25N80C from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXKC25N80C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 25A MOSFET Transistor
285-IXKC25N80C
800V 25A MOSFET Transistor 285-IXKC25N80C
MOSFET N-CH 800V 25A ISOPLUS220 Product overview: IXKC25N80C from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXKC25N80C can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 25A ISOPLUS220 Product overview: IXKC25N80C from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 25A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IXKC25N80C can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC25N80C - 922230-IXKC25N80C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC25N80C
922230-IXKC25N80C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC25N80C 922230-IXKC25N80C
Manufacturer: IXYS Win Source Part Number: 922230-IXKC25N80C Series: CoolMOS™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 25A (Tc) - Through Hole ISOPLUS220™ Package: Tube Package: ISOPLUS220™ Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: ISOPLUS220™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 922230-IXKC25N80C
Series: CoolMOS™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 25A (Tc) - Through Hole ISOPLUS220™
Package: Tube
Package: ISOPLUS220™
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: ISOPLUS220™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 25 Amps 800V 0.15 Rds

MOSFET 25 Amps 800V 0.15 Rds

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IXKC25N80C 922230-IXKC25N80C IXKC25N80C
Product Name 800V 25A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXKC25N80C MOSFET
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFET - 2N7002 H6327 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
 - LM5107SD/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type WSON8
Packing Method Tape Reel; Tape & Reel
View Details