Manufacturer: IXYS
Win Source Part Number: 1191216-IXKC15N60C5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
FET Feature: Super Junction
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOPLUS220
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: ISOPLUS220
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 15A
Rds On (Maximum) at Id, Vgs: 165mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 900μA
Gate Charge (Qg) (Maximum) at Vgs: 52nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 100V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191216-IXKC15N60C5 |
| Product Name | Electronic Surplus - IXKC15N60C5 |