Zilog Single FETs, MOSFETs IXKC15N60C5

Description
N-Channel 600V 15A (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet
Description
N-Channel 600V 15A (Tc) Through Hole ISOPLUS220™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXKC15N60C5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXKC15N60C5-ND
Single FETs, MOSFETs IXKC15N60C5-ND
N-Channel 600V 15A (Tc) Through Hole ISOPLUS220™

N-Channel 600V 15A (Tc) Through Hole ISOPLUS220™

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXKC15N60C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXKC15N60C5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXKC15N60C5
MOSFET N-CH 600V 15A ISOPLUS220

MOSFET N-CH 600V 15A ISOPLUS220

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 15 Amps 600V 0.165 Rds

MOSFET 15 Amps 600V 0.165 Rds

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXKC15N60C5-ND IXKC15N60C5 IXKC15N60C5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF7379QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details