Manufacturer: IXYS
Win Source Part Number: 1191204-IXGN320N60A3
Mounting Style: Chassis Mount
Configuration: Single
Input: Standard
IGBT Type: PT
NTC Thermistor: No
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-227B
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: SOT-227-4, miniBLOC
Current - Collector (Ic) (Maximum): 320A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 150μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Maximum Power: 735W
Vce(on) (Maximum) at Vge, Ic: 1.25V at 15V, 100A
Input Capacitance (Cies) at Vce: 18nF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191204-IXGN320N60A3 |
| Product Name | Electronic Surplus - IXGN320N60A3 |