Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028160-IXGM30N60A
Packaging: Bulk
Current Rating: 30 A
Mounting: SMD (SMT)
Categories: OEM Parts(F-I)
Case / Package: TO-204
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
Voltage Rating (DC): 600 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028160-IXGM30N60A |
| Product Name | OEM Parts - OEM Parts (F - I) - IXGM30N60A |