IXYS Corporation Electronic Surplus - IXGH6N170 IXGH6N170

Description
Manufacturer: IXYS Win Source Part Number: 1191199-IXGH6N170 Packaging: Tube Mounting Style: Through Hole IGBT Type: NPT Current - Collector Pulsed (Icm): 24A Switching Energy: 1.5mJ (off) Input Type: Standard Gate Charge: 20nC Test Condition: 1360V, 6A, 33Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 1700V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: IXG*6N170 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 75W Vce(on) (Maximum) at Vge, Ic: 4V at 15V, 6A Td (on/off) at 25°C: 40ns/250ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191199-IXGH6N170 Packaging: Tube Mounting Style: Through Hole IGBT Type: NPT Current - Collector Pulsed (Icm): 24A Switching Energy: 1.5mJ (off) Input Type: Standard Gate Charge: 20nC Test Condition: 1360V, 6A, 33Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 1700V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: IXG*6N170 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 75W Vce(on) (Maximum) at Vge, Ic: 4V at 15V, 6A Td (on/off) at 25°C: 40ns/250ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IXGH6N170 - 1191199-IXGH6N170 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IXGH6N170
1191199-IXGH6N170
Electronic Surplus - IXGH6N170 1191199-IXGH6N170
Manufacturer: IXYS Win Source Part Number: 1191199-IXGH6N170 Packaging: Tube Mounting Style: Through Hole IGBT Type: NPT Current - Collector Pulsed (Icm): 24A Switching Energy: 1.5mJ (off) Input Type: Standard Gate Charge: 20nC Test Condition: 1360V, 6A, 33Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 12A Voltage - Collector Emitter Breakdown (Maximum): 1700V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: IXG*6N170 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 75W Vce(on) (Maximum) at Vge, Ic: 4V at 15V, 6A Td (on/off) at 25°C: 40ns/250ns

Manufacturer: IXYS
Win Source Part Number: 1191199-IXGH6N170
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: NPT
Current - Collector Pulsed (Icm): 24A
Switching Energy: 1.5mJ (off)
Input Type: Standard
Gate Charge: 20nC
Test Condition: 1360V, 6A, 33Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 12A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*6N170
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 75W
Vce(on) (Maximum) at Vge, Ic: 4V at 15V, 6A
Td (on/off) at 25°C: 40ns/250ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1191199-IXGH6N170
Product Name Electronic Surplus - IXGH6N170
Unlock Full Specs
to access all available technical data