Manufacturer: IXYS
Win Source Part Number: 1191196-IXGH50N90B2D
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 200ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 200A
Switching Energy: 4.7mJ (off)
Input Type: Standard
Gate Charge: 135nC
Test Condition: 720V, 50A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 900V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: IXG*50N90
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 400W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 50A
Td (on/off) at 25°C: 20ns/350ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191196-IXGH50N90B2D1 |
| Product Name | Electronic Surplus - IXGH50N90B2D1 |