IXYS Corporation IGBTs - Single - IXGH30N60C2D1 IXGH30N60C2D1

Description
Manufacturer: IXYS Win Source Part Number: 1191181-IXGH30N60C2D 1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 190μJ (off) Input Type: Standard Gate Charge: 70nC Test Condition: 400V, 24A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control Family Part Number: IXG*30N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 190W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 24A Td (on/off) at 25°C: 13ns/70ns
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1191181-IXGH30N60C2D 1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 190μJ (off) Input Type: Standard Gate Charge: 70nC Test Condition: 400V, 24A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control Family Part Number: IXG*30N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 190W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 24A Td (on/off) at 25°C: 13ns/70ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IXGH30N60C2D1 - 1191181-IXGH30N60C2D1 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IXGH30N60C2D1
1191181-IXGH30N60C2D1
IGBTs - Single - IXGH30N60C2D1 1191181-IXGH30N60C2D1
Manufacturer: IXYS Win Source Part Number: 1191181-IXGH30N60C2D 1 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 25ns IGBT Type: PT Current - Collector Pulsed (Icm): 150A Switching Energy: 190μJ (off) Input Type: Standard Gate Charge: 70nC Test Condition: 400V, 24A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AD (IXGH) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ixys.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 70A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Motor Drive & Control Family Part Number: IXG*30N60 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 190W Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 24A Td (on/off) at 25°C: 13ns/70ns

Manufacturer: IXYS
Win Source Part Number: 1191181-IXGH30N60C2D1
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 25ns
IGBT Type: PT
Current - Collector Pulsed (Icm): 150A
Switching Energy: 190μJ (off)
Input Type: Standard
Gate Charge: 70nC
Test Condition: 400V, 24A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 70A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control
Family Part Number: IXG*30N60
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 190W
Vce(on) (Maximum) at Vge, Ic: 2.7V at 15V, 24A
Td (on/off) at 25°C: 13ns/70ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1191181-IXGH30N60C2D1
Product Name IGBTs - Single - IXGH30N60C2D1
trr 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS1-2000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Schottky Diodes & Rectifiers - 1220336 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B485E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details