Manufacturer: IXYS
Win Source Part Number: 1191168-IXGH16N170
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: NPT
Current - Collector Pulsed (Icm): 80A
Switching Energy: 9.3mJ (off)
Input Type: Standard
Gate Charge: 78nC
Test Condition: 1360V, 16A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AD (IXGH)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 32A
Voltage - Collector Emitter Breakdown (Maximum): 1700V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*16N170
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 190W
Vce(on) (Maximum) at Vge, Ic: 3.5V at 15V, 16A
Td (on/off) at 25°C: 45ns/400ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191168-IXGH16N170 |
| Product Name | Electronic Surplus - IXGH16N170 |