Manufacturer: IXYS
Win Source Part Number: 1191162-IXGF25N250
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: NPT
Current - Collector Pulsed (Icm): 200A
Input Type: Standard
Gate Charge: 75nC
Categories: Discrete Semiconductor Products
Supplier Device Package: ISOPLUS i4-PAC
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: i4-Pac-5 (3 Leads)
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 2500V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: IXG*25N250
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Maximum Power: 114W
Vce(on) (Maximum) at Vge, Ic: 5.2V at 15V, 75A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191162-IXGF25N250 |
| Product Name | Electronic Surplus - IXGF25N250 |