N-Channel 75V 465A (Tc) 600W (Tc) Surface Mount DE475
MOSFET N-CH 75V 465A DE475
MOSFET TrenchT2 HiperFETs Gate TrenchT2 MOSFET
MOSFET N-CH 75V 465A DE475
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IXFZ520N075T2-ND | IXFZ520N075T2 | IXFZ520N075T2 | IXFZ520N075T2 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 6-SMD, Flat Leads | 6-SMD, Flat Leads | 6-SMD, Flat Leads | |
| Packing Method | Tube; Tube | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |