Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX90N60X IXFX90N60X

Description
Manufacturer: IXYS Win Source Part Number: 876102-IXFX90N60X Series: HiPerFET™ Features: 600 V Package: Tube Family Name: IXFX90 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 876102-IXFX90N60X Series: HiPerFET™ Features: 600 V Package: Tube Family Name: IXFX90 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX90N60X - 876102-IXFX90N60X - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX90N60X
876102-IXFX90N60X
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX90N60X 876102-IXFX90N60X
Manufacturer: IXYS Win Source Part Number: 876102-IXFX90N60X Series: HiPerFET™ Features: 600 V Package: Tube Family Name: IXFX90 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: IXYS
Win Source Part Number: 876102-IXFX90N60X
Series: HiPerFET™
Features: 600 V
Package: Tube
Family Name: IXFX90
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
600V 90A MOSFET Transistor
278-IXFX90N60X
600V 90A MOSFET Transistor 278-IXFX90N60X
MOSFET N-CH 600V 90A PLUS247-3 Product overview: IXFX90N60X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX90N60X can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 90A PLUS247-3 Product overview: IXFX90N60X from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX90N60X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 600V 90A PLUS247 - 401-IXFX90N60X - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 90A PLUS247
401-IXFX90N60X
MOSFET N-CH 600V 90A PLUS247 401-IXFX90N60X
MOSFET N-CH 600V 90A PLUS247

MOSFET N-CH 600V 90A PLUS247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX90N60X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX90N60X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX90N60X
MOSFET N-CH 600V 90A PLUS247-3

MOSFET N-CH 600V 90A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

MOSFET DISCMSFT NCH ULTRJNCTN XCLASS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 876102-IXFX90N60X 278-IXFX90N60X 401-IXFX90N60X IXFX90N60X IXFX90N60X
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX90N60X 600V 90A MOSFET Transistor MOSFET N-CH 600V 90A PLUS247 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3 Tube TO-247; TO-247-3 Variant
Polarity N-Channel
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers