Zilog Single FETs, MOSFETs IXFX80N50Q3

Description
N-Channel 500V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 500V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX80N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX80N50Q3-ND
Single FETs, MOSFETs IXFX80N50Q3-ND
N-Channel 500V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3

N-Channel 500V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1066185-IXFX80N50Q3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1066185-IXFX80N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1066185-IXFX80N50Q3
Win Source Part Number: 1066185-IXFX80N50Q3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HiPerFET™, Q3 Class Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Rds On (Max) @ Id, Vgs: 65mOhm @ 40A, 10V Vgs(th) (Max) @ Id: 6.5V @ 8mA Power Dissipation (Max): 1250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STW65N65DM2AG; STY60NM60; STY100NM60N; TK39N60X,S1F; TK39N60W,S1VF; FDH45N50F-F133; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: IXYS Other Names: -IXFX80N50Q3 Base Product Number: IXFX80 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1066185-IXFX80N50Q3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HiPerFET™, Q3 Class
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 40A, 10V
Vgs(th) (Max) @ Id: 6.5V @ 8mA
Power Dissipation (Max): 1250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Gate Charge (Qg) (Max) @ Vgs: 200 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STW65N65DM2AG; STY60NM60; STY100NM60N; TK39N60X,S1F; TK39N60W,S1VF; FDH45N50F-F133;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Other Names: -IXFX80N50Q3
Base Product Number: IXFX80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX80N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX80N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX80N50Q3
MOSFET N-CH 500V 80A PLUS247-3

MOSFET N-CH 500V 80A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX80N50Q3-ND 1066185-IXFX80N50Q3 IXFX80N50Q3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1018ES - 1020697-AUIRF1018ES - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details