Manufacturer: IXYS
Win Source Part Number: 1191158-IXFX80N50P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: PLUS247-3
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 1040W
Alternative Parts (Cross-Reference): APT84M50B2; IXFK80N50Q3; IXFX80N50Q3;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 80A
Rds On (Maximum) at Id, Vgs: 65mOhm at 40A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 8mA
Gate Charge (Qg) (Maximum) at Vgs: 197nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 12700pF at 25V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1191158-IXFX80N50P |
| Product Name | Electronic Surplus - IXFX80N50P |