Zilog TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX73N30Q IXFX73N30Q

Description
Manufacturer: IXYS Win Source Part Number: 1049545-IXFX73N30Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 5400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1049545-IXFX73N30Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 5400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX73N30Q - 1049545-IXFX73N30Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX73N30Q
1049545-IXFX73N30Q
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX73N30Q 1049545-IXFX73N30Q
Manufacturer: IXYS Win Source Part Number: 1049545-IXFX73N30Q Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 73A (Tc) Gate-Source Threshold Voltage: 4V @ 4mA Max Gate Charge: 195nC @ 10V Max Input Capacitance: 5400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1049545-IXFX73N30Q
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 4mA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 5400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 45 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX73N30Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX73N30Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX73N30Q
MOSFET N-CH 300V 73A PLUS247-3

MOSFET N-CH 300V 73A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 73 Amps 300V 0.042 Rds

MOSFET 73 Amps 300V 0.042 Rds

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1049545-IXFX73N30Q IXFX73N30Q IXFX73N30Q
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX73N30Q Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel
V(BR)DSS 300 volts
PD 500000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
Single FETs, MOSFETs - IFAUIRFS8408-7TRR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers