Zilog Single FETs, MOSFETs IXFX66N50Q2

Description
N-Channel 500V 66A (Tc) 735W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 500V 66A (Tc) 735W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX66N50Q2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX66N50Q2-ND
Single FETs, MOSFETs IXFX66N50Q2-ND
N-Channel 500V 66A (Tc) 735W (Tc) Through Hole PLUS247™-3

N-Channel 500V 66A (Tc) 735W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N50Q2 - 1049544-IXFX66N50Q2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N50Q2
1049544-IXFX66N50Q2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N50Q2 1049544-IXFX66N50Q2
Manufacturer: IXYS Win Source Part Number: 1049544-IXFX66N50Q2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 735W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PLUS247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 66A (Tc) Gate-Source Threshold Voltage: 4.5V @ 8mA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 9125pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 80 mOhm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 1049544-IXFX66N50Q2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 735W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 66A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 8mA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 9125pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 80 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX66N50Q2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX66N50Q2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX66N50Q2
MOSFET N-CH 500V 66A PLUS247-3

MOSFET N-CH 500V 66A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX66N50Q2-ND 1049544-IXFX66N50Q2 IXFX66N50Q2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX66N50Q2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Variant TO-247; SOT3; PLUS247-3 TO-247; TO-247-3 Variant
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details