Littelfuse, Inc. Single FETs, MOSFETs IXFX64N60Q3

Description
N-Channel 600V 64A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 600V 64A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX64N60Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX64N60Q3-ND
Single FETs, MOSFETs IXFX64N60Q3-ND
N-Channel 600V 64A (Tc) 1250W (Tc) Through Hole PLUS247™-3

N-Channel 600V 64A (Tc) 1250W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX64N60Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX64N60Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX64N60Q3
MOSFET N-CH 600V 64A PLUS247-3

MOSFET N-CH 600V 64A PLUS247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 600V/64A

MOSFET Q3Class HiPerFET Pwr MOSFET 600V/64A

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IXFX64N60Q3-ND IXFX64N60Q3 IXFX64N60Q3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details