Manufacturer: IXYS
Win Source Part Number: 1049543-IXFX64N60P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1040W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 5V @ 8mA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 12000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 96 mOhm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
N-Channel 600V 64A (Tc) 1040W (Tc) Through Hole PLUS247™-3
MOSFET N-CH 600V 64A PLUS247-3
MOSFET N-CH 600V 64A PLUS247
MOSFET N-CH 600V 64A PLUS247-3
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1049543-IXFX64N60P | IXFX64N60P-ND | IXFX64N60P | 401-IXFX64N60P | IXFX64N60P | IXFX64N60P |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX64N60P | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET N-CH 600V 64A PLUS247 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | |||
| PD | 1.04E6 milliwatts | 1.04E6 milliwatts | 1.04E6 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3; PLUS247-3 | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant | TO-247; TO-247-3 Variant |