Littelfuse, Inc. Single FETs, MOSFETs IXFX64N50Q3

Description
N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet
Description
N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IXFX64N50Q3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IXFX64N50Q3-ND
Single FETs, MOSFETs IXFX64N50Q3-ND
N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole PLUS247™-3

N-Channel 500V 64A (Tc) 1000W (Tc) Through Hole PLUS247™-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Q3Class HiPerFET Pwr MOSFET 500V/64A

MOSFET Q3Class HiPerFET Pwr MOSFET 500V/64A

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IXFX64N50Q3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IXFX64N50Q3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IXFX64N50Q3
MOSFET N-CH 500V 64A PLUS247-3

MOSFET N-CH 500V 64A PLUS247-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IXFX64N50Q3-ND IXFX64N50Q3 IXFX64N50Q3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details