MOSFET N-CH 500V 55A PLUS247-3 Product overview: IXFX55N50F from IXYS / Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFX55N50F can be used for catalog matching and distributor lookup.
Manufacturer: IXYS
Win Source Part Number: 1049541-IXFX55N50F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 560W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PLUS247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 55A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 8mA
Max Gate Charge: 195nC @ 10V
Max Input Capacitance: 6700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 27.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
MOSFET N-CH 500V 55A PLUS247
MOSFET N-CH 500V 55A PLUS247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IXFX55N50F | 1049541-IXFX55N50F | 401-IXFX55N50F | IXFX55N50F |
| Product Name | 500V 55A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXFX55N50F | MOSFET N-CH 500V 55A PLUS247 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 560000 milliwatts | 560000 milliwatts | 560000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | Tube | TO-247; SOT3; PLUS247-3 | TO-247; TO-247-3 Variant | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |
| Polarity | N-Channel; N-Channel |